☰
BD9584F-E2
BD9584F-E2
Not For New Designs
Description:  IC CURR DETECT EARTH LEAK 8SOP
Fabricant:  Rohm Semiconductor
Fiche Technique:   BD9584F-E2 Fiche Technique
Histoire Prix: $1.28250
En stock: 13600
BD9584F-E2 vs BD9582F-E2
Série
-
-
Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Not For New Designs
Not For New Designs
Applications
Current Sensing, Power Management
Current Sensing, Power Management
Courant - Alimentation
250μA
330μA
Tension - Alimentation
8V ~ 20V
12V ~ 22V
Tempéature de fonctionnement
-20℃ ~ 90℃
-20℃ ~ 95℃
Type de montage
Surface Mount
Surface Mount
Boîtier
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Boîtier fournisseur
8-SOP
8-SOP