☰
BD9596MWV-E2
BD9596MWV-E2
Active
Description:  PMIC, INTEL CHIP
Fabricant:  Rohm Semiconductor
Fiche Technique:   BD9596MWV-E2 Fiche Technique
Histoire Prix: Active
En stock: 13440
BD9596MWV-E2 vs BD9883FV-E2
Série
-
-
Emballage
Tape & Reel (TR)
Cut Tape (CT)
Statut
Active
Not For New Designs
Applications
Power Management - Communications, Storage, Embedded Computing & High Density Multi-Rail Systems
Inverter Controller
Courant - Alimentation
-
9mA
Tension - Alimentation
3.5V ~ 5.5V
6V ~ 22V
Tempéature de fonctionnement
-40℃ ~ 95℃
-40℃ ~ 85℃
Type de montage
Surface Mount
Surface Mount
Boîtier
88-VFQFN Exposed Pad
20-LSSOP (0.173", 4.40mm Width)
Boîtier fournisseur
UQFN88MV0100
20-SSOP-B