☰
BD9722FV-E2
BD9722FV-E2
Not For New Designs
Description:  IO REGULATOR 16-SSOP
Fabricant:  Rohm Semiconductor
Fiche Technique:   BD9722FV-E2 Fiche Technique
Histoire Prix: $1.98000
En stock: 30840
BD9722FV-E2 vs BD9596MWV-E2
Série
-
-
Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Not For New Designs
Active
Applications
Hard Disk Systems
Power Management - Communications, Storage, Embedded Computing & High Density Multi-Rail Systems
Courant - Alimentation
20mA
-
Tension - Alimentation
4.2V ~ 13V
3.5V ~ 5.5V
Tempéature de fonctionnement
0℃ ~ 70℃
-40℃ ~ 95℃
Type de montage
Surface Mount
Surface Mount
Boîtier
16-LSSOP (0.173", 4.40mm Width)
88-VFQFN Exposed Pad
Boîtier fournisseur
16-SSOP-B
UQFN88MV0100