☰
BD9886F-E2
BD9886F-E2
Not For New Designs
Description:  IC INVERTER CTRL DC-AC 28-SOP
Fabricant:  Rohm Semiconductor
Fiche Technique:   BD9886F-E2 Fiche Technique
Histoire Prix: $4.35600
En stock: 30050
BD9886F-E2 vs BD9596MWV-E2
Série
-
-
Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Not For New Designs
Active
Applications
Inverter Controller
Power Management - Communications, Storage, Embedded Computing & High Density Multi-Rail Systems
Courant - Alimentation
2μA
-
Tension - Alimentation
5V ~ 14V
3.5V ~ 5.5V
Tempéature de fonctionnement
-40℃ ~ 90℃
-40℃ ~ 95℃
Type de montage
Surface Mount
Surface Mount
Boîtier
28-SOIC (0.295", 7.50mm Width)
88-VFQFN Exposed Pad
Boîtier fournisseur
28-SOP
UQFN88MV0100