Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushless DC (BLDC)
Brushed DC
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
Parallel
Technologies
Bipolar
Bipolar
Applications
DC Motors, General Purpose
Fan Motor Driver
Tension - Alimentation
6.4V ~ 7V
4.5V ~ 16V
Tension - Charge
12V, 24V
4.5V ~ 16V
Tempéature de fonctionnement
-30 ℃ ~ 80 ℃ (TA)
-30 ℃ ~ 90 ℃ (TA)
Type de montage
Through Hole
Surface Mount
Boîtier
10-DIP (0.300", 7.62mm)
14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs
Boîtier fournisseur
10-DIP-S
14-HSSOP