Type de filtre
Continuous, Band Pass Low Pass
Continuous Low Pass
Fréuence - Coupure ou centrale
300kHz
25kHz
Tension - Alimentation
4.74V ~ 11V, ?.37V ~ 5.5V
4.74V ~ 16V, ?.37V ~ 8V
Type de montage
Surface Mount
Through Hole
Boîtier
20-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Boîtier fournisseur
20-SOIC
20-PDIP