Type de filtre
Butterworth, Low Pass Switched Capacitor
Continuous Low Pass
Fréuence - Coupure ou centrale
25kHz
25kHz
Tension - Alimentation
4.75V ~ 11V, ?.375V ~ 5.5V
4.74V ~ 16V, ?.37V ~ 8V
Type de montage
Surface Mount
Through Hole
Boîtier
8-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Boîtier fournisseur
8-SOIC
20-PDIP