☰
SCANSTA112VS
SCANSTA112VS
Not For New Designs
Description:  IC INTERFACE SPECIALIZED 100TQFP
Fabricant:  Texas Instruments
Fiche Technique:   SCANSTA112VS Fiche Technique
Histoire Prix: $15.43444
En stock: 17600
SCANSTA112VS vs SCANPSC110FSC
Série
-
-
Emballage
Tray
Tube
Statut
Not For New Designs
Obsolete
Applications
Testing Equipment
-
Interface
IEEE 1149.1
IEEE 1149.1
Tension - Alimentation
3V ~ 3.6V
4.5V ~ 5.5V
Boîtier
100-TQFP
28-SOIC (0.295", 7.50mm Width)
Boîtier fournisseur
100-TQFP (14x14)
28-SOIC
Type de montage
Surface Mount
Surface Mount