☰
TLE4727
TLE4727
Discontinued
Description:  IC MTR DRVR BIPOLAR 5V-16V 20DIP
Fiche Technique:   TLE4727 Fiche Technique
Histoire Prix: Discontinued at Digi-Key
En stock: 3760
TLE4727 vs TLE7189FXUMA2
Série
-
-
Emballage
Tube
Tape & Reel (TR)
Statut
Discontinued
Not For New Designs
Type de moteur - Pas-à-pas
Bipolar
-
Type de moteur - CA, CC
Brushed DC
Brushless DC (BLDC), Brushed DC
Fonction
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Configuration de sortie
Half Bridge (4)
Pre-Driver - Half Bridge (3)
Interface
Parallel
Parallel
Technologies
Bipolar
Power MOSFET
Réolution en pas
-
-
Applications
General Purpose
Automotive
Courant - Sortie
800mA
-
Tension - Alimentation
5V ~ 16V
5.5V ~ 28V
Tension - Charge
5V ~ 16V
-
Tempéature de fonctionnement
-40 ℃ ~ 110 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Type de montage
Through Hole
Surface Mount
Boîtier
20-DIP (0.300", 7.62mm)
48-VQFN Exposed Pad
Boîtier fournisseur
P-DIP-20-6
PG-VQFN-48-72