Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Obsolete
Not For New Designs
Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushless DC (BLDC), Brushed DC
Brushed DC
Fonction
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Pre-Driver - Half Bridge (3)
Half Bridge (2)
Technologies
Power MOSFET
Power MOSFET
Applications
Automotive
Automotive
Tension - Alimentation
5.5V ~ 32V
4.4V ~ 5.25V
Tension - Charge
-
4.5V ~ 28V
Tempéature de fonctionnement
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Type de montage
Surface Mount
Surface Mount
Boîtier
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
20-SOIC (0.433", 11.00mm Width) Exposed Pad
Boîtier fournisseur
PG-DSO-36-38
PG-DSO-20-65